SN74LVC1G97DCKR Logic by Texas Instruments

MULTI FUNCTION GATE SMD SC-70-6 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC1G97 device features configurable multiple functions. The output state is determined by eight patterns of 3-bit input. The user can choose the logic functions MUX, AND, OR, NAND, NOR, inverter, and noninverter. All inputs can be connected to VCC or GND. This configurable multiple-function gate is designed for 1.65-V to 5.5-V VCC operation. This device functions as an independent gate, but because of Schmitt action, it may have different input threshold levels for positive-going (VT+) and negativegoing (VT–) signals. NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.0470

Distributor Stock
Logo for RS
RS
from US$0.13
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
5,010
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.08
107
in stock
Buy Now
Logo for element14
element14
from US$0.23
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0470
-
Buy Now
Logo for Farnell
Farnell
from US$0.07
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G97
Logic Type Multi-Function Logic Gate
Output Current 32mA
No. of Inputs 3
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SC-70
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number 741G97, 7497
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 741G97
Logic Function Number 741G97
Logic IC Function Configurable Multiple Function Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Multi Function Gate Single 2-IN CMOS | RS
IC: digital | Transfer Multisort Elektronik
Multi Function Gate, Smd, Sc-70-6 | Newark Electronics
Configurable Multiple-Function Gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G97DCKR?

Additional datasheets, footprints and schematics for SN74LVC1G97DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G97DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G97DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G97DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G97DCKR fall under?

The SN74LVC1G97DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G97DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G97DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G97DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G97DCKR have stock available?

Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for SN74LVC1G97DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G97DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G97DCKR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G97DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay