SN74LVC1G80DCKT Logic by Texas Instruments

LOGIC SNGL POS-EDG-TRG D F-F 5SC70

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single positive-edge-triggered D-type flip-flop is designed for 1.65-V to 5.5-V VCC operation. When data at the data (D) input meets the setup time requirement, the data is transferred to the Q output on the positive-going edge of the clock pulse. Clock triggering occurs at a voltage level and is not directly related to the rise time of the clock pulse. Following the hold-time interval, data at the D input can be changed without affecting the level at the output. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.27
155,794
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.46
184
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G80
Flip-Flop Type D
Propagation Delay 4.5ns
Frequency 160MHz
Output Current 32mA
Logic Case Style SC-70
No. of Pins 5Pins
Trigger Type Positive Edge
IC Output Type Inverted
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G80, 7480
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G80
Logic IC Function Single Positive-Edge-Triggered D-Type Flip-Flop
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single Positive-Edge-Triggered D-Type Flip-Flop | Texas Instruments
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G80DCKT?

Additional datasheets, footprints and schematics for SN74LVC1G80DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G80DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G80DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G80DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G80DCKT fall under?

The SN74LVC1G80DCKT is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G80DCKT when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G80DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G80DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G80DCKT have stock available?

Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVC1G80DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G80DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G80DCKT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G80DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay