Options for Price Comparison
Distributor Statistics for SN74LVC1G79DCKT.
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

SN74LVC1G79DCKT.

Loading...
Loading Results for SN74LVC1G79DCKT.
Details for SN74LVC1G79DCKT. by Texas Instruments
Semiconductors - ICs > Logic > Flip Flops
SN74LVC1G79DCKT
Buy Directly from Texas Instruments (250 in stock) $0.2240
IC D-TYPE FLIP-FLOP
SN74LVC1G79DCKT. image

SN74LVC1G79DCKT. by Texas Instruments

IC D-TYPE FLIP-FLOP

Part Information

SN74LVC1G79DCKT. image
RoHS Compliant

Technical Specifications

Logic Family / Base Number:
74LVC1G79
Flip-Flop Type:
D
Propagation Delay:
3.8ns
Frequency:
160MHz
Output Current:
32mA
Logic Case Style:
SC-70
No. of Pins:
5Pins
Trigger Type:
Positive Edge
IC Output Type:
Non Inverted
Supply Voltage Min:
1.65V
Supply Voltage Max:
5.5V
Logic IC Family:
74LVC
Logic IC Base Number:
741G79
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Range:
1.65V to 5.5V

Alternate Descriptions

Flip Flop D-Type Pos-Edge Single 5-Pin RS Components
Flip Flop D-Type Pos-Edge 1-Element 5-Pin SC-70 T/R Avnet America
Single Positive-Edge-Triggered D-Type Flip-Flop Texas Instruments
In a Pack of 5, Texas Instruments SN74LVC1G79DCKT D Tipi Flip Flop Entegresi, 1,65 → 5,5 V, 5-Pinli SC-70 RS Components TR
Flip Flop D-Type Pos-Edge Single 5-Pin RS Components IT