SN74LVC1G79DCKR Logic by Texas Instruments

IC FLIP-FLOP D TYPE SMD SC-70-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0400

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
1,508
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0400
349,878
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
1,508
in stock
Buy Now
Logo for element14
element14
from US$0.07
1,508
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.10
9
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G79
Flip-Flop Type D
Propagation Delay 3.8ns
Frequency 160MHz
Output Current 32mA
Logic Case Style SC-70
No. of Pins 5Pins
Trigger Type Positive Edge
IC Output Type Non Inverted
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G79, 741794
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 741G79
Logic IC Function D-Type Flip-Flop Positive Trigger
Operating Temperature Range -40°C to +85°C
Supply Voltage 6.5V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single Positive-Edge-Triggered D-Type Flip-Flop | Texas Instruments
Ic, Flip-Flop, D Type, Smd, Sc-70-5 | Newark Electronics
IC, FLIP-FLOP, D TYPE, SMD, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G79DCKR?

Additional datasheets, footprints and schematics for SN74LVC1G79DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G79DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G79DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G79DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G79DCKR fall under?

The SN74LVC1G79DCKR is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G79DCKR when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G79DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G79DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G79DCKR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SN74LVC1G79DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G79DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G79DCKR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G79DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay