SN74LVC1G79DBVT Logic by Texas Instruments

LOGIC SNGL POS-EDG-TRG D F-F 5SOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
4
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
57,627
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.46
110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
4
in stock
Buy Now
Logo for element14
element14
from US$1.01
4
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G79
Flip-Flop Type D
Propagation Delay 3.8ns
Frequency 160MHz
Output Current 32mA
Logic Case Style SOT-23
No. of Pins 5Pins
Trigger Type Positive Edge
IC Output Type Non Inverted
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G79, 7479
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G79
Logic IC Function Single Positive-Edge-Triggered D-Type Flip-Flop
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single Positive-Edge-Triggered D-Type Flip-Flop | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Logic, Sngl Pos-Edg-Trg D F-F, 5Sot23 | Newark Electronics
LOGIC, SNGL POS-EDG-TRG D F-F, 5SOT23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G79DBVT?

Additional datasheets, footprints and schematics for SN74LVC1G79DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G79DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G79DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G79DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G79DBVT fall under?

The SN74LVC1G79DBVT is listed under Semiconductors - ICs > Logic > Flip Flops.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G79DBVT when available in the Flip Flops range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G79DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G79DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G79DBVT have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC1G79DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G79DBVT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G79DBVT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G79DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay