Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
No stock
|
Buy Now |
Analogue Switch Type | - |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 30ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Spst, 1 Func, 1 Channel, Cmos, Pdso5 Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74LVC1G66DCKT | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1G66DCKT?
Additional datasheets, footprints and schematics for SN74LVC1G66DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G66DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G66DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G66DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G66DCKT fall under?
The SN74LVC1G66DCKT is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G66DCKT when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G66DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G66DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G66DCKT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC1G66DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G66DCKT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G66DCKT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G66DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.