Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,380
in stock
|
Buy Now | |
Texas Instruments
from US$0.0470
|
5,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,410
in stock
|
Buy Now | |
element14
from US$0.08
|
5,410
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,410
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,815
in stock
|
Buy Now | |
Micros
from US$0.11
|
1,000
in stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPST - NO |
On State Resistance Max | 10ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 195MHz |
Base Number | 74 |
Logic Function Number | 741G66 |
Logic IC Base Number | 741664 |
Logic IC Function | Single Analog Switch |
On Resistance Rds(on) | 12ohm |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Supply Voltage | 6.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Turn Off Time | 5ns |
Turn On Time | 4.2ns |
5-V, 1:1 (SPST), 1-channel analog switch | Texas Instruments |
Ic, Ana Switch, Single, Smd | Newark Electronics |
IC, ANA SWITCH, SINGLE, SMD | element14 |
IC: analog switch | Transfer Multisort Elektronik |
Single Bilateral Analog Switch SOT23-5 | RS |
Single Bilateral Analog Switch | Micros |
Where can I find additional details, specifications and documents for a SN74LVC1G66DBVR?
Additional datasheets, footprints and schematics for SN74LVC1G66DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G66DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G66DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G66DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G66DBVR fall under?
The SN74LVC1G66DBVR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G66DBVR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G66DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G66DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G66DBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LVC1G66DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G66DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G66DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G66DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.