SN74LVC1G34DCKT Logic by Texas Instruments

IC 74LVC BUFFER SC705

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single buffer gate is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC1G34 device performs the Boolean function Y = A in positive logic. The CMOS device has high output drive while maintaining low static power dissipation over a broad VCC Operating range. The SN74LVC1G34 is available in a variety of packages, including the ultra-small DPW package with a body size of 0.8 mm × 0.8 mm.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
286,852
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
350
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.54
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G34
Logic Device Type Buffer Non Inverting
Logic Case Style SC-70
No. of Pins 5Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G34, 7434
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 741G34
Logic IC Function Single Buffer Gate
No. of Gates 1
No. of Inputs 1
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single 1.65-V to 5.5-V buffer | Texas Instruments
IC: digital | Transfer Multisort Elektronik
Ic, 74Lvc, Buffer, Sc705 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G34DCKT?

Additional datasheets, footprints and schematics for SN74LVC1G34DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G34DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G34DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G34DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G34DCKT fall under?

The SN74LVC1G34DCKT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G34DCKT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G34DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G34DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G34DCKT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G34DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G34DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G34DCKT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G34DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay