SN74LVC1G3208DBVR Logic by Texas Instruments

IC POSITIVE OR-AND GATE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
1,920
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
210,058
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
1,920
in stock
Buy Now
Logo for element14
element14
from US$0.09
1,920
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G3208
Logic Type AND / OR
Output Current 32mA
No. of Inputs 3
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number 741G3208, 7413208
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic IC Function Single 3-Input Positive OR-AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single 3-Input Positive OR-AND Gate | Texas Instruments
Ic, Positive Or-And Gate, Smd | Newark Electronics
IC, POSITIVE OR-AND GATE, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G3208DBVR?

Additional datasheets, footprints and schematics for SN74LVC1G3208DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G3208DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G3208DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G3208DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G3208DBVR fall under?

The SN74LVC1G3208DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G3208DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G3208DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G3208DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G3208DBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC1G3208DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G3208DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G3208DBVR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G3208DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay