Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
13,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
859
in stock
|
Buy Now | |
Kruse
-
|
17,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Texas Instruments
from US$0.0280
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 15ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SC-70 |
Bandwidth | 300MHz |
Base Number | 741G3157 |
Logic Case Style | SOP |
Logic Function Number | 741G3157 |
Logic IC Base Number | 743157 |
Logic IC Function | SPDT Analog Switch |
On Resistance Rds(on) | 11ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Termination Type | Surface Mount Device |
Turn Off Time | 3.8ns |
Turn On Time | 5.7ns |
Analog Switch,SN74LVC1G3157DCKR | RS |
IC: analog switch | Transfer Multisort Elektronik |
IC SW ANL 74LVC1G3157 SC-70-6 | Kruse |
Ic, Switch, Spdt Ana, Smd | Newark Electronics |
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC1G3157DCKR?
Additional datasheets, footprints and schematics for SN74LVC1G3157DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G3157DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G3157DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G3157DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G3157DCKR fall under?
The SN74LVC1G3157DCKR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G3157DCKR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G3157DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G3157DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G3157DCKR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Kruse and Newark Electronics have stock available or on a lead time for SN74LVC1G3157DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G3157DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G3157DCKR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G3157DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.