SN74LVC1G17DCKT Logic by Texas Instruments

IC BUFFER GATE SMD SC-70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single Schmitt-trigger buffer is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC1G17 device contains one buffer and performs the Boolean function Y = A. The CMOS device has high output drive while maintaining low static power dissipation over a broad Vcc operating range. The SN74LVC1G17 is available in a variety of packages, including the ultra-small DPW package with a body size of 0.8 mm × 0.8mm.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.55
750
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
76,249
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.46
299
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Farnell
Farnell
from US$0.53
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G17
Logic Device Type Buffer Schmitt Trigger
Logic Case Style SC-70
No. of Pins 5Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G17, 7417
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 741G17
Logic Function Number 741G17
Logic IC Function Single Schmitt Trigger Buffer
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single 1.65-V to 5.5-V buffer with Schmitt-Trigger inputs | Texas Instruments
Schmitt Trigger Buffer Single 5-Pin SC70 | RS
Ic, Buffer Gate, Smd, Sc-70-5 | Newark Electronics
IC, BUFFER GATE, SMD, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G17DCKT?

Additional datasheets, footprints and schematics for SN74LVC1G17DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G17DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G17DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G17DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G17DCKT fall under?

The SN74LVC1G17DCKT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G17DCKT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G17DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G17DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G17DCKT have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G17DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G17DCKT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G17DCKT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G17DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay