Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
140
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
2,240,762
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
482
in stock
|
Buy Now | |
element14
from US$0.36
|
482
in stock
|
Buy Now | |
Farnell
from US$0.35
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
76
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC1G14 |
---|---|
Logic Type | Inverter |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G14, 74114 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 741G14 |
Logic IC Function | Single Inverter with Schmitt Trigger |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 1.65-V to 5.5-V inverter with Schmitt-Trigger inputs | Texas Instruments |
Ic, Inverter, Sng, Scmt-Trg, 5Sot-23 | Newark Electronics |
IC, INVERTER, SNG, SCMT-TRG, 5SOT-23 | element14 |
Inverter Schmitt Trigger Single CMOS | RS |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVC1G14DBVT?
Additional datasheets, footprints and schematics for SN74LVC1G14DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G14DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G14DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G14DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G14DBVT fall under?
The SN74LVC1G14DBVT is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G14DBVT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G14DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G14DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G14DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN74LVC1G14DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G14DBVT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G14DBVT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G14DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.