SN74LVC1G14DBVR Logic by Texas Instruments

IC SCHMITT TRIGGER INVERTER SMD REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0250

Distributor Stock
Logo for RS
RS
from US$0.11
6,150
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
50,268
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.12
10,326
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0250
-
Buy Now
Logo for Farnell
Farnell
from US$0.08
-
Buy Now

Specifications

Logic Family / Base Number 74LVC1G14
Logic Type Inverter Schmitt Trigger
Output Current 32mA
No. of Inputs 1
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SOT-23
No. of Pins 5Pins
Logic IC Family 74LVC
Logic IC Base Number 741G14, 7414
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 741G14
Logic Function Number 741G14
Logic IC Function Single Schmitt Trigger Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Single schmitt Inverter SN74LVC1G14DBV | RS
Ic, Schmitt Trigger Inverter, Smd | Newark Electronics
Single 1.65-V to 5.5-V inverter with Schmitt-Trigger inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G14DBVR?

Additional datasheets, footprints and schematics for SN74LVC1G14DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G14DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G14DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G14DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G14DBVR fall under?

The SN74LVC1G14DBVR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G14DBVR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G14DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G14DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G14DBVR have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Kruse and Newark Electronics have stock available or on a lead time for SN74LVC1G14DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G14DBVR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G14DBVR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G14DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay