SN74LVC1G139DCTT Logic by Texas Instruments

IC DECODER 2 LINE TO 4 LINE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This 2-to-4 line decoder is designed for 1.65-V to 5.5-V VCC operation. The LVC1G139 2-line to 4-line decoder is designed to be used in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. In high-performance memory systems, this decoder can be used to minimize the effects of system decoding. When used with high-speed memories using a fast enable circuit, the delay times of these decoders and the enable time of the memory usually are less than the typical access time of the memory. This means that the effective system delay introduced by the decoder is negligible. NanoStar and NanoFree package technology is a major breakthrough in IC packaging concepts, using the die as the package. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
220
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.40
48,751
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.43
230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
220
in stock
Buy Now
Logo for element14
element14
from US$0.72
220
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.58
62
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G139
Logic Type Line Decoder
No. of Outputs 4Outputs
Logic Case Style SSOP
No. of Pins 8Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 741G139, 741139
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Applications Data Routing Memory Decoding
Base Number 74
IC Applications Data Routing Memory Address Decoding
IC Generic Number 74LVC1G139
Logic Function Number 741G139
Logic IC Function 2-to-4 Line Decoder
Operating Temperature Range -40°C to +85°C
Output Current Max 32mA
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

2-Line-to-4-Line Decoder | Texas Instruments
Ic, Decoder, 2 Line To 4 Line, Smd | Newark Electronics
IC, DECODER, 2 LINE TO 4 LINE, SMD | element14
IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G139DCTT?

Additional datasheets, footprints and schematics for SN74LVC1G139DCTT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G139DCTT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G139DCTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G139DCTT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G139DCTT fall under?

The SN74LVC1G139DCTT is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G139DCTT when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G139DCTT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G139DCTT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G139DCTT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC1G139DCTT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G139DCTT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G139DCTT?

You can fill out our help required form which you can use to request a quote for SN74LVC1G139DCTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay