Prices starting from US$0.0250
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
375
|
Buy Now | |
Texas Instruments | US$0.0250 |
14,979,533
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
12,280
|
Buy Now | |
Chip One Stop | US$0.05 |
8,685
|
Buy Now | |
Micros | US$0.0497 |
4,865
|
Buy Now | |
Newark Electronics | US$0.11 |
-
|
Buy Now | |
element14 | US$0.0438 |
-
|
Buy Now | |
Farnell | US$0.0420 |
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G126 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single 1.65-V to 5.5-V buffer with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Buffer / Line Driver w/ 3-State Outputs, ~OE Input | Micros |
74LVC Single Tri-state Buffer SOT23 | RS |
Non Inverting Bus Buffer Gate Sot23-5 | Newark Electronics |
NON INVERTING BUS BUFFER GATE SOT23-5 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC1G126DBVR?
Additional datasheets, footprints and schematics for SN74LVC1G126DBVR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G126DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G126DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G126DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G126DBVR fall under?
The SN74LVC1G126DBVR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G126DBVR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G126DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G126DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G126DBVR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Micros and RS have stock available or on a lead time for SN74LVC1G126DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G126DBVR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G126DBVR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G126DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.