SN74LVC1G08YZPR Logic by Texas Instruments

IC POSITIVE-AND GATE SMD DSBGA-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This single 2-input positive-AND gate is designed for 1.65-V to 5.5-V VCC operation. The SN74LVC1G08 device performs the Boolean function or Y = A • B or Y = A + B in positive logic. The CMOS device has high output drive while maintaining low static power dissipation over a broad VCC operating range. The SN74LVC1G08 is available in a variety of packages, including the ultra-small DPW package with a body size of 0.8 mm × 0.8 mm. white space white space

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.09
56,262
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC1G08
Logic Type AND
Output Current 32mA
No. of Inputs 2
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style DSBGA
No. of Pins 5Pins
Logic IC Family 74LVC
Logic IC Base Number 741G08, 74108
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic IC Function Single 2-Input Positive-AND Gate
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

1-ch, 2-input 1.65-V to 5.5-V 32 mA drive strength AND gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC1G08YZPR?

Additional datasheets, footprints and schematics for SN74LVC1G08YZPR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G08YZPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC1G08YZPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G08YZPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC1G08YZPR fall under?

The SN74LVC1G08YZPR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC1G08YZPR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G08YZPR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC1G08YZPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC1G08YZPR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC1G08YZPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC1G08YZPR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC1G08YZPR?

You can fill out our help required form which you can use to request a quote for SN74LVC1G08YZPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay