Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC1G07 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
Single 1.65-V to 5.5-V buffer with open-drain outputs | Texas Instruments |
Buffer/Driver Single Non-Inverting Open | RS |
Ic, Buffer/Driver, Smd, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC1G07DCKT?
Additional datasheets, footprints and schematics for SN74LVC1G07DCKT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G07DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G07DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G07DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G07DCKT fall under?
The SN74LVC1G07DCKT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G07DCKT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G07DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G07DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G07DCKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for SN74LVC1G07DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G07DCKT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G07DCKT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G07DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.