Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
355
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
278,792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
2,037
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC1G04 |
---|---|
Logic Type | Inverter |
Output Current | 32mA |
No. of Inputs | 1 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G04, 7404 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G04 |
Logic IC Function | Single Inverter Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Single 1.65-V to 5.5-V inverter | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Inverter Single CMOS 5-Pin SOT-23 | RS |
Logic, Single Inverter Gate, 5Sot23 | Newark Electronics |
LOGIC, SINGLE INVERTER GATE, 5SOT23 | element14 |
Where can I find additional details, specifications and documents for a SN74LVC1G04DBVT?
Additional datasheets, footprints and schematics for SN74LVC1G04DBVT are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G04DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G04DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G04DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G04DBVT fall under?
The SN74LVC1G04DBVT is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G04DBVT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G04DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G04DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G04DBVT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for SN74LVC1G04DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G04DBVT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G04DBVT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G04DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.