Logic Family / Base Number | 74LVC14 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 24mA |
No. of Inputs | 1 |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 7414, 7414 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Logic Function Number | 7414 |
Logic IC Function | Hex Inverter with Schmitt Trigger |
No. of Gates | 6 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
SN74LVC14APWR, Inverter Schmitt | RS |
IC, 74LVC, SMD, 74LVC14, TSSOP14 | Farnell Contract |
Ic, 74Lvc, Smd, 74Lvc14, Tssop14 | Newark Electronics |
6-ch, 2-V to 3.6-V inverters with Schmitt-Trigger inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC14APWR?
Additional datasheets, footprints and schematics for SN74LVC14APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC14APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC14APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC14APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC14APWR fall under?
The SN74LVC14APWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC14APWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC14APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC14APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC14APWR have stock available?
Authorised distributors including Chip One Stop, RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for SN74LVC14APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC14APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC14APWR?
You can fill out our help required form which you can use to request a quote for SN74LVC14APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.