SN74LVC139ADT Logic by Texas Instruments

DECODER/DEMULTIPLEXER DUAL 2:4 SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.37
1,995
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC139
Logic Type 2-to-4 Line Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74LVC
Logic IC Base Number 74139
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual 2-Line To 4-Line Decoder/Demultiplexer | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC139ADT?

Additional datasheets, footprints and schematics for SN74LVC139ADT are listed on our Part Details page. You can also find images and similar parts to SN74LVC139ADT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC139ADT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC139ADT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC139ADT fall under?

The SN74LVC139ADT is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC139ADT when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC139ADT you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC139ADT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC139ADT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC139ADT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC139ADT often in real-time on the comparison pages.

What if I can't find stock of SN74LVC139ADT?

You can fill out our help required form which you can use to request a quote for SN74LVC139ADT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay