SN74LVC138APWR Logic by Texas Instruments

IC DECODER/DEMUX SMD TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC138A devices are designed for highperformance memory-decoding or data-routing applications requiring very short propagation delay times. In high-performance memory systems, these decoders minimize the effects of system decoding. When employed with high-speed memories using a fast enable circuit, delay times of these decoders and the enable time of the memory usually are less than the typical access time of the memory. This means that the effective system delay introduced by the decoders is negligible.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
1,845
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.17
643
in stock
Buy Now
Logo for element14
element14
from US$0.13
295
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.09
-
Buy Now

Specifications

Logic Family / Base Number 74LVC138
Logic Type Decoder / Demultiplexer
No. of Outputs 8Outputs
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic IC Family 74LVC
Logic IC Base Number 74138, 74138
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Applications Data Routing Memory Address Decoding
Base Number 74
IC Applications Data Routing Memory Address Decoding
Logic Function Number 74138
Logic IC Function 3-to-8 Line Decoder/Demultiplexer
Operating Temperature Range -40°C to +85°C
Output Current Max 24mA
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
IC, DECODER/DEMUX, SMD, TSSOP16 | element14
Ic, Decoder/Demux, Smd, Tssop16 | Newark Electronics
3-Line To 8-Line decoder/Demultiplexer | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC138APWR?

Additional datasheets, footprints and schematics for SN74LVC138APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC138APWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC138APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC138APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC138APWR fall under?

The SN74LVC138APWR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC138APWR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC138APWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC138APWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC138APWR have stock available?

Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, element14, Newark Electronics and Texas Instruments have stock available or on a lead time for SN74LVC138APWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC138APWR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC138APWR?

You can fill out our help required form which you can use to request a quote for SN74LVC138APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay