Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Case Style | TSSOP |
---|---|
No. of Pins | 14 |
Operating Temperature Range | -40°C to +85°C |
SVHC | No SVHC (19-Dec-2011) |
Base Number | 74 |
IC Generic Number | 74LVC07 |
Logic Function Number | 07 |
Logic IC Base Number | 7407 |
Logic IC Family | 74 |
Logic IC Function | 07 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | TSSOP |
Supply Voltage | 5.5V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2V |
Termination Type | SMD |
6-ch, 1.65-V to 5.5-V buffers with open-drain outputs | Texas Instruments |
Buffer/Driver, Hex, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC07APW.?
Additional datasheets, footprints and schematics for SN74LVC07APW. are listed on our Part Details page. You can also find images and similar parts to SN74LVC07APW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC07APW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC07APW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC07APW. fall under?
The SN74LVC07APW. is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC07APW. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC07APW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC07APW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC07APW. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC07APW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC07APW. often in real-time on the comparison pages.
What if I can't find stock of SN74LVC07APW.?
You can fill out our help required form which you can use to request a quote for SN74LVC07APW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.