SN74LVC07ADR Logic by Texas Instruments

IC HEX BUFFER/DRIVER SMD 74LVC07

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LVC07A device is a hex buffer and driver that is designed for 1.65-V to 5.5-V VCC operation.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
1,053
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
-
Buy Now

Specifications

Logic Family / Base Number 74LVC07
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic IC Family 74LVC
Logic IC Base Number 7407, 7407
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74LVC07
Logic Function Number 7407
Logic IC Function Hex Buffer / Driver With Open Collector High Voltage Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V

Alternative Descriptions

Ic, Hex Buffer/Driver, Smd, 74Lvc07 | Newark Electronics
6-ch, 1.65-V to 5.5-V buffers with open-drain outputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC07ADR?

Additional datasheets, footprints and schematics for SN74LVC07ADR are listed on our Part Details page. You can also find images and similar parts to SN74LVC07ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC07ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC07ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC07ADR fall under?

The SN74LVC07ADR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC07ADR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC07ADR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC07ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC07ADR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LVC07ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC07ADR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC07ADR?

You can fill out our help required form which you can use to request a quote for SN74LVC07ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay