SN74LVC04ADR Logic by Texas Instruments

74LVC SMD 74LVC04 SOIC14 3.6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4LVC04A hex inverters contains six independent inverters designed for 2.7-V to 3.6-V VCC operation, and the SN74LVC04A hex inverter contains six independent inverters designed for 1.65-V to 3.6-V VCC operation. The SNx4LVC04A devices perform the Boolean function Y = A. Inputs can be driven from 1.8-V or 3.3-V devices. This feature allows the use of these devices as translators in a mixed 1.8-V or 3.3-V system environment.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
135,265
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
2,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
530
in stock
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now

Specifications

Logic Family / Base Number 74LVC04
Logic Type Inverter
Output Current 24mA
No. of Inputs 1
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74LVC
Logic IC Base Number 7404, 7404
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Generic Number 74LVC04
Logic Function Number 7404
Logic IC Function Hex Inverter
No. of Gates 6
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 2V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

6-ch, 1.65-V to 3.6-V inverters | Texas Instruments
74Lvc, Smd, 74Lvc04, Soic14, 3.6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC04ADR?

Additional datasheets, footprints and schematics for SN74LVC04ADR are listed on our Part Details page. You can also find images and similar parts to SN74LVC04ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC04ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC04ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC04ADR fall under?

The SN74LVC04ADR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC04ADR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC04ADR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC04ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC04ADR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC04ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC04ADR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC04ADR?

You can fill out our help required form which you can use to request a quote for SN74LVC04ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay