SN74LVC04ADGVRE4 Logic by Texas Instruments

HEX INVERTER SMD TVSOP14 3.3V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SNx4LVC04A hex inverters contains six independent inverters designed for 2.7-V to 3.6-V VCC operation, and the SN74LVC04A hex inverter contains six independent inverters designed for 1.65-V to 3.6-V VCC operation. The SNx4LVC04A devices perform the Boolean function Y = A. Inputs can be driven from 1.8-V or 3.3-V devices. This feature allows the use of these devices as translators in a mixed 1.8-V or 3.3-V system environment.

No distributors results available

Specifications

Logic Family / Base Number 74LVC04
Logic Type Inverter
Output Current 24mA
No. of Inputs 1
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic Case Style TVSOP
No. of Pins 14Pins
Logic IC Family 74LVC
Logic IC Base Number 7404, 7404
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 7404G
Logic IC Function Hex Inverter
Operating Temperature Range -40°C to +125°C
Supply Voltage 3.3V
Supply Voltage Range 1.65V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC04ADGVRE4?

Additional datasheets, footprints and schematics for SN74LVC04ADGVRE4 are listed on our Part Details page. You can also find images and similar parts to SN74LVC04ADGVRE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC04ADGVRE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC04ADGVRE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC04ADGVRE4 fall under?

The SN74LVC04ADGVRE4 is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC04ADGVRE4 when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC04ADGVRE4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC04ADGVRE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC04ADGVRE4 have stock available?

There is no stock from authorised distributors for SN74LVC04ADGVRE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC04ADGVRE4 often in real-time on the comparison pages.

What if I can't find stock of SN74LVC04ADGVRE4?

You can fill out our help required form which you can use to request a quote for SN74LVC04ADGVRE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay