SN74LVC02ADR Logic by Texas Instruments

IC QUAD NOR GATE 2I/P SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
6,152
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.07
47,638
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
6,152
in stock
Buy Now
Logo for element14
element14
from US$0.31
6,152
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.10
2,336
in stock
Buy Now

Specifications

Logic Family / Base Number 74LVC02
Logic Type NOR
Output Current -
No. of Inputs 2
Supply Voltage Min 1.65V
Supply Voltage Max 3.6V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74LVC
Logic IC Base Number 7402
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +125°C
Propagation Delay 4.4ns
Supply Voltage Range 1.65V to 3.6V

Alternative Descriptions

4-ch, 2-input, 1.5-V to 3.6-V NOR gates | Texas Instruments
Ic, Quad Nor Gate, 2I/P, Soic-14 | Newark Electronics
IC, QUAD NOR GATE, 2I/P, SOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC02ADR?

Additional datasheets, footprints and schematics for SN74LVC02ADR are listed on our Part Details page. You can also find images and similar parts to SN74LVC02ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC02ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC02ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC02ADR fall under?

The SN74LVC02ADR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC02ADR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC02ADR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC02ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC02ADR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SN74LVC02ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC02ADR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC02ADR?

You can fill out our help required form which you can use to request a quote for SN74LVC02ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay