Options for Price Comparison
Distributor Statistics for SN74LV8153N.
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

SN74LV8153N.

Loading...
Loading Results for SN74LV8153N.
Details for SN74LV8153N. by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Logic
SN74LV8153N
Buy Directly from Texas Instruments (5962 in stock) $0.7250
IC SERIAL/PARALLEL INTERFACE
SN74LV8153N. image

SN74LV8153N. by Texas Instruments

IC SERIAL/PARALLEL INTERFACE

Part Information

SN74LV8153N. image
RoHS Compliant

Technical Specifications

Logic Type:
-
Logic Case Style:
-
No. of Pins:
-
Supply Voltage Min:
-
Supply Voltage Max:
-
Operating Temperature Min:
-
Operating Temperature Max:
-
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

IC, INTERFACE, SMD, PDIP20, 5V; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; RoHS Compliant: Yes Newark Electronics
Serial To Parallel Data Converter 20-Pin PDIP T/R Avnet America
Serial-To-Parallel Interface Texas Instruments