SN74LV595APWR Logic by Texas Instruments

IC SHIFT REGISTER SMD FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.52
3,700
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.13
405,610
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
1,658
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.95
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Logic Family / Base Number 74LV595
Shift Register Function Serial to Parallel
No. of Elements 1 Element, 1Elements
No. of Bits Per Element 8bit
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 5.5V
IC Output Type Tri State
Logic IC Family 74LV
Logic IC Base Number 74595, 74595
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74595
Frequency 170MHz
Input Current Max 1µA
Logic Function Number 74595
Logic IC Function 8bit Shift Register with 3-State Output
Logic Type Shift Register
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Eight-bit shift registers with 3-state output registers | Texas Instruments
Shift Register Single 8-Bit 16-Pin TSSOP | RS
Ic, Shift Register, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV595APWR?

Additional datasheets, footprints and schematics for SN74LV595APWR are listed on our Part Details page. You can also find images and similar parts to SN74LV595APWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV595APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV595APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV595APWR fall under?

The SN74LV595APWR is listed under Semiconductors - ICs > Logic > Shift Registers.

Can I view similar or alternative parts?

You can view similar parts to SN74LV595APWR when available in the Shift Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV595APWR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV595APWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV595APWR have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LV595APWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV595APWR often in real-time on the comparison pages.

What if I can't find stock of SN74LV595APWR?

You can fill out our help required form which you can use to request a quote for SN74LV595APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay