Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now |
Logic Family / Base Number | 74LV573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 8ns |
Output Current | 16mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74LV |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal Transparent D-Type Latch with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Octal D-Latch, 3-State, Soic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV573ADW?
Additional datasheets, footprints and schematics for SN74LV573ADW are listed on our Part Details page. You can also find images and similar parts to SN74LV573ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV573ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV573ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV573ADW fall under?
The SN74LV573ADW is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LV573ADW when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV573ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV573ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV573ADW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LV573ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV573ADW often in real-time on the comparison pages.
What if I can't find stock of SN74LV573ADW?
You can fill out our help required form which you can use to request a quote for SN74LV573ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.