Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 2V to 5.5V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 50MHz |
Base Number | 74 |
IC Generic Number | 74LV4066 |
Logic Case Style | TSSOP |
Logic Function Number | 744066 |
Logic IC Base Number | 744056 |
Logic IC Function | Quadruple Bilateral Analog Switches |
On Resistance Rds(on) | 38ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Turn Off Time | 16ns |
Turn On Time | 16ns |
IC: analog switch | Transfer Multisort Elektronik |
5-V, 1:1 (SPST), 4-channel general-purpose analog switch (CDIP & CFP packages) | Texas Instruments |
Quad Bilateral Analog Swtch, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LV4066APWR?
Additional datasheets, footprints and schematics for SN74LV4066APWR are listed on our Part Details page. You can also find images and similar parts to SN74LV4066APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV4066APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV4066APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV4066APWR fall under?
The SN74LV4066APWR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to SN74LV4066APWR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV4066APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV4066APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV4066APWR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LV4066APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV4066APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LV4066APWR?
You can fill out our help required form which you can use to request a quote for SN74LV4066APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.