Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.28
|
-
|
Buy Now |
Logic Family / Base Number | 74LV374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 5.9ns |
Frequency | 110MHz |
Output Current | 16mA |
Logic Case Style | SSOP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74LV |
Logic IC Base Number | 74374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LV374ADBR.?
Additional datasheets, footprints and schematics for SN74LV374ADBR. are listed on our Part Details page. You can also find images and similar parts to SN74LV374ADBR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV374ADBR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV374ADBR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV374ADBR. fall under?
The SN74LV374ADBR. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LV374ADBR. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV374ADBR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV374ADBR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV374ADBR. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LV374ADBR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV374ADBR. often in real-time on the comparison pages.
What if I can't find stock of SN74LV374ADBR.?
You can fill out our help required form which you can use to request a quote for SN74LV374ADBR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.