Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multivibrator Type | Retriggerable Monostable |
---|---|
Output Current | 25mA |
Propagation Delay | 8.3ns |
Logic Case Style | TSSOP |
No. of Pins | 16 |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Multivibrator, Monostable, Dual, Tssop16 | Newark Electronics |
Dual Retriggerable Monostable Multivibrators | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LV123APWR.?
Additional datasheets, footprints and schematics for SN74LV123APWR. are listed on our Part Details page. You can also find images and similar parts to SN74LV123APWR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LV123APWR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV123APWR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LV123APWR. fall under?
The SN74LV123APWR. is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74LV123APWR. when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV123APWR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LV123APWR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LV123APWR. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LV123APWR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LV123APWR. often in real-time on the comparison pages.
What if I can't find stock of SN74LV123APWR.?
You can fill out our help required form which you can use to request a quote for SN74LV123APWR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.