SN74LV05AD Logic by Texas Instruments

LOGIC HEX INVRT W/OPEN DRAIN 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN74LV05A device contains six independent inverters designed for 2-V to 5.5-V VCC operation. This device performs the Boolean function Y = A.

No distributors results available

Specifications

Logic Family / Base Number 74LV05
Logic Type Inverter
Output Current 12mA
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74LV
Logic IC Base Number 7405, 7405
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7405
Logic IC Function Hex Inverter with Open-Drain Outputs
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV05AD?

Additional datasheets, footprints and schematics for SN74LV05AD are listed on our Part Details page. You can also find images and similar parts to SN74LV05AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV05AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV05AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV05AD fall under?

The SN74LV05AD is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LV05AD when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV05AD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV05AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV05AD have stock available?

There is no stock from authorised distributors for SN74LV05AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV05AD often in real-time on the comparison pages.

What if I can't find stock of SN74LV05AD?

You can fill out our help required form which you can use to request a quote for SN74LV05AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay