SN74LV04ADR Logic by Texas Instruments

IC HEX INVERTER SMD SOIC14 5V REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This hex inverter is designed for 2-V to 5.5-V VCC operation. The SN74LV04A device contains six independent inverters. This device perform the Boolean function Y = A.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
4,540
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
137,301
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
4,540
in stock
Buy Now
Logo for element14
element14
from US$0.15
4,540
in stock
Buy Now

Specifications

Logic Family / Base Number 74LV04
Logic Type Inverter
Output Current 12mA
No. of Inputs 1
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 14Pins
Logic IC Family 74LV
Logic IC Base Number 7404, 7404
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
Logic Function Number 7404
Logic IC Function Hex Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage 5V
Supply Voltage Range 2V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

6-ch, 2-V to 5.5-V inverters | Texas Instruments
Ic, Hex Inverter, Smd, Soic14, 5V | Newark Electronics
IC, HEX INVERTER, SMD, SOIC14, 5V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV04ADR?

Additional datasheets, footprints and schematics for SN74LV04ADR are listed on our Part Details page. You can also find images and similar parts to SN74LV04ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV04ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV04ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV04ADR fall under?

The SN74LV04ADR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LV04ADR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV04ADR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV04ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV04ADR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LV04ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV04ADR often in real-time on the comparison pages.

What if I can't find stock of SN74LV04ADR?

You can fill out our help required form which you can use to request a quote for SN74LV04ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay