Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
78
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
-
|
Buy Now | |
element14
from US$3.23
|
-
|
Buy Now | |
Texas Instruments
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now |
Logic Family / Base Number | 74LS93 |
---|---|
Counter Type | Binary |
Clock Frequency | 42MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7493, 7493 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7493 |
Count Max | 16 |
Logic Function Number | 7493 |
Logic IC Function | 4bit Binary Counter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Texas Instruments SN74LS93N 4 Bit Binary Counter | Rapid Electronics |
IC: digital | Transfer Multisort Elektronik |
4-bit asynch binary counter,SN74LS93N | RS |
Ic, Counter/Multiplier/Divider | Newark Electronics |
IC, COUNTER/MULTIPLIER/DIVIDER | element14 |
4-Bit Binary Counters | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS93N?
Additional datasheets, footprints and schematics for SN74LS93N are listed on our Part Details page. You can also find images and similar parts to SN74LS93N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS93N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS93N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS93N fall under?
The SN74LS93N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS93N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS93N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS93N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS93N have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LS93N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS93N often in real-time on the comparison pages.
What if I can't find stock of SN74LS93N?
You can fill out our help required form which you can use to request a quote for SN74LS93N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.