Prices starting from US$1.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.11 |
30
|
Buy Now | |
Jameco Electronics | US$1.95 |
1,835
|
Buy Now | |
Transfer Multisort Elektronik | US$1.35 |
352
|
Buy Now | |
Newark Electronics | US$2.58 |
228
|
Buy Now | |
element14 | US$2.63 |
228
|
Buy Now | |
Farnell | US$2.84 |
228
|
Buy Now | |
Chip One Stop | US$1.72 |
8
|
Buy Now | |
Texas Instruments | US$1.04 |
-
|
Buy Now |
Logic Family / Base Number | 74LS90 |
---|---|
Counter Type | Decade |
Clock Frequency | 42MHz |
Count Maximum | 9 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7490, 7490 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7490 |
Count Max | 10 |
Logic Function Number | 7490 |
Logic IC Function | Decade Divide-by-12 and Binary Counter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Major Brands 74LS90 Asynchronous Decade Counter DIP-14 3 pcs | Jameco Electronics |
IC: digital | Transfer Multisort Elektronik |
Ic, Counter/Multiplier/Divider | Newark Electronics |
IC, COUNTER/MULTIPLIER/DIVIDER | element14 |
Counter/Divider Single 4-Bit Decade UP | RS |
Decade Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS90N?
Additional datasheets, footprints and schematics for SN74LS90N are listed on our Part Details page. You can also find images and similar parts to SN74LS90N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS90N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS90N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS90N fall under?
The SN74LS90N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS90N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS90N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS90N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS90N have stock available?
Authorised distributors including Jameco Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LS90N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS90N often in real-time on the comparison pages.
What if I can't find stock of SN74LS90N?
You can fill out our help required form which you can use to request a quote for SN74LS90N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.