SN74LS85D Logic by Texas Instruments

LOGIC 4BIT MAG COMPARATOR 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Newark
Newark
from US$1.51
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.89
93
in stock
Buy Now
Logo for element14
element14
from US$1.59
-
Buy Now

Specifications

Logic Family / Base Number 74LS85
Comparator Type Magnitude
No. of Channels 4Channels
No. of Bits 4bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 7485, 7485
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 7485
Logic IC Function 4-Bit Magnitude Comparator
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Logic, 4Bit Mag Comparator, 16Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS85D?

Additional datasheets, footprints and schematics for SN74LS85D are listed on our Part Details page. You can also find images and similar parts to SN74LS85D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS85D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS85D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS85D fall under?

The SN74LS85D is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to SN74LS85D when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS85D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS85D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS85D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN74LS85D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS85D often in real-time on the comparison pages.

What if I can't find stock of SN74LS85D?

You can fill out our help required form which you can use to request a quote for SN74LS85D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay