Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$15.38
|
-
|
Buy Now |
Logic Family / Base Number | 74LS674 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 16bit |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Output Type | Standard |
Logic IC Family | 74LS |
Logic IC Base Number | 74674, 74674 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 28MHz |
Input Current Max | 40mA |
Logic IC Function | 16-Bit Parallel-in / Serial-out Shift Register |
Logic Type | Shift Register |
Termination Type | Surface Mount Device |
Serial-out shift registers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS674DW?
Additional datasheets, footprints and schematics for SN74LS674DW are listed on our Part Details page. You can also find images and similar parts to SN74LS674DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS674DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS674DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS674DW fall under?
The SN74LS674DW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS674DW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS674DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS674DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS674DW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS674DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS674DW often in real-time on the comparison pages.
What if I can't find stock of SN74LS674DW?
You can fill out our help required form which you can use to request a quote for SN74LS674DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.