Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.85
|
-
|
Buy Now |
Logic Family / Base Number | 74LS640 |
---|---|
Logic Device Type | Transceiver Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74640, 74640 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74640-1 |
Logic IC Function | Octal Bus Transceiver |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Octal bus transceivers | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS640-1N?
Additional datasheets, footprints and schematics for SN74LS640-1N are listed on our Part Details page. You can also find images and similar parts to SN74LS640-1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS640-1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS640-1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS640-1N fall under?
The SN74LS640-1N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS640-1N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS640-1N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS640-1N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS640-1N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS640-1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS640-1N often in real-time on the comparison pages.
What if I can't find stock of SN74LS640-1N?
You can fill out our help required form which you can use to request a quote for SN74LS640-1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.