Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 25MHz |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
Logic Case Style | DIP |
Logic Function Number | 74624 |
Logic IC Base Number | 74624 |
Logic IC Function | Voltage Controlled Oscillator |
Logic Type | Voltage Controlled Oscillator |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Voltage-Controlled Oscillator Rohs Compliant: Yes |TEXAS INSTRUMENTS SN74LS624N. | Newark Electronics |
Voltage-controlled oscillator | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS624N?
Additional datasheets, footprints and schematics for SN74LS624N are listed on our Part Details page. You can also find images and similar parts to SN74LS624N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS624N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS624N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS624N fall under?
The SN74LS624N is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SN74LS624N when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS624N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS624N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS624N have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LS624N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS624N often in real-time on the comparison pages.
What if I can't find stock of SN74LS624N?
You can fill out our help required form which you can use to request a quote for SN74LS624N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.