Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
80
in stock
|
Buy Now | |
Texas Instruments
from US$0.56
|
23,216
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
893
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now | |
Farnell
from US$1.60
|
-
|
Buy Now |
Logic Family / Base Number | 74LS47 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver |
No. of Outputs | 7Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7447, 7447 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Applications | Driving Common Anode LEDs Incandescent Indicators |
IC Applications | Driving Common Anode LEDs Incandescent Indicators |
Logic Function Number | 7447 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 3.2mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
BCD-to-Seven-Segment Decoders/Drivers | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Decoder/Driver Single 4-to-7 16-Pin SOIC | RS |
Logic, Bcd To 7-Seg Decoder, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS47D?
Additional datasheets, footprints and schematics for SN74LS47D are listed on our Part Details page. You can also find images and similar parts to SN74LS47D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS47D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS47D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS47D fall under?
The SN74LS47D is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LS47D when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS47D you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS47D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS47D have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for SN74LS47D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS47D often in real-time on the comparison pages.
What if I can't find stock of SN74LS47D?
You can fill out our help required form which you can use to request a quote for SN74LS47D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.