Logic Family / Base Number | 74LS42 |
---|---|
Logic Type | BCD to Decimal Decoder |
No. of Outputs | 10Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 7442, 7442 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | 3 Line to 8 Line Decoders 4 Line to 16 Line Decoder |
Base Number | 7442 |
IC Applications | 4-to-16 Line Decoder 3-to-8 Line Decoder |
Logic Function Number | 7442 |
Logic IC Function | 4-Line BCD to 10-Line Decimal Decoder |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, Bcd-Decimal Decoder | Newark Electronics |
IC, BCD-DECIMAL DECODER | element14 |
BCD-decimal inverting decoder,SN74LS42N | RS |
4-Line BCD To 10-Line Decimal Decoders | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS42N?
Additional datasheets, footprints and schematics for SN74LS42N are listed on our Part Details page. You can also find images and similar parts to SN74LS42N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS42N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS42N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS42N fall under?
The SN74LS42N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LS42N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS42N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS42N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS42N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SN74LS42N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS42N often in real-time on the comparison pages.
What if I can't find stock of SN74LS42N?
You can fill out our help required form which you can use to request a quote for SN74LS42N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.