Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS368 |
---|---|
Logic Device Type | Buffer / Line Driver Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74368, 74368 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74368 |
Input Level | 2V |
Logic Function Number | 74368 |
Logic IC Function | Hex Bus Driver with 3-State Output |
Logic Type | Bus Driver |
No. of Channels | 6Channels |
Operating Temperature Range | 0°C to +70°C |
Output Current | 24mA |
Output Current Max | 32mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Ic, Bus Driver | Newark Electronics |
IC, BUS DRIVER | element14 |
6-ch, 4.75-V to 5.25-V bipolar inverters with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS368AN?
Additional datasheets, footprints and schematics for SN74LS368AN are listed on our Part Details page. You can also find images and similar parts to SN74LS368AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS368AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS368AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS368AN fall under?
The SN74LS368AN is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS368AN when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS368AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS368AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS368AN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN74LS368AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS368AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS368AN?
You can fill out our help required form which you can use to request a quote for SN74LS368AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.