SN74LS367AD Logic by Texas Instruments

IC HEX BUS DRIVER SMD SOIC16 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74LS367
Logic Device Type Buffer Non Inverting
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 74367, 74367
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 74
IC Temperature Range Commercial
Logic Function Number 74367
Logic IC Function Hex Bus Drivers (3-State)
Operating Temperature Range 0°C to +70°C
Supply Voltage 5V
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS367AD?

Additional datasheets, footprints and schematics for SN74LS367AD are listed on our Part Details page. You can also find images and similar parts to SN74LS367AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS367AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS367AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS367AD fall under?

The SN74LS367AD is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN74LS367AD when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS367AD you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS367AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS367AD have stock available?

There is no stock from authorised distributors for SN74LS367AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS367AD often in real-time on the comparison pages.

What if I can't find stock of SN74LS367AD?

You can fill out our help required form which you can use to request a quote for SN74LS367AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay