Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LS279 |
---|---|
Latch Type | SR |
IC Output Type | Standard |
Propagation Delay | 12ns |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Bits | 4bit |
Logic IC Family | 74LS |
Logic IC Base Number | 74279, 74279 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74279 |
Logic Function Number | 74279 |
Logic IC Function | Quad S-R Latch |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Ic, Latch | Newark Electronics |
IC, LATCH | element14 |
Quad /S-/R latches | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS279AN?
Additional datasheets, footprints and schematics for SN74LS279AN are listed on our Part Details page. You can also find images and similar parts to SN74LS279AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS279AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS279AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS279AN fall under?
The SN74LS279AN is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LS279AN when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS279AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS279AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS279AN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for SN74LS279AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS279AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS279AN?
You can fill out our help required form which you can use to request a quote for SN74LS279AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.