SN74LS251D Semiconductors - ICs by Texas Instruments

LOGIC DATA SELECT/MUX 8-1 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.55
31
in stock
Buy Now

Specifications

Logic Family / Base Number 74LS251
Logic Type Data Selector / Multiplexer
No. of Channels 1Channels
Line Configuration 8
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic Case Style SOIC
No. of Pins 16Pins
Logic IC Family 74LS
Logic IC Base Number 74251, 74251
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74251
Logic IC Function Data Selector / Multiplexer with 3-State Outputs
Operating Temperature Range 0°C to +70°C
Ratio 8
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS251D?

Additional datasheets, footprints and schematics for SN74LS251D are listed on our Part Details page. You can also find images and similar parts to SN74LS251D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS251D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS251D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS251D fall under?

The SN74LS251D is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to SN74LS251D when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS251D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS251D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS251D have stock available?

Authorised distributors including Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LS251D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS251D often in real-time on the comparison pages.

What if I can't find stock of SN74LS251D?

You can fill out our help required form which you can use to request a quote for SN74LS251D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay