Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.29 |
60
|
Buy Now | |
Texas Instruments | US$0.75 |
44,608
|
Buy Now | |
Micros | US$1.12 |
561
|
Buy Now | |
Chip One Stop | US$0.95 |
556
|
Buy Now | |
Transfer Multisort Elektronik | US$1.33 |
262
|
Buy Now | |
Jameco Electronics | US$1.45 |
88
|
Buy Now | |
Newark Electronics | US$1.83 |
-
|
Buy Now | |
element14 | US$1.95 |
-
|
Buy Now | |
Farnell | US$1.12 |
-
|
Buy Now |
Logic Family / Base Number | 74LS247 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver |
No. of Outputs | 7Outputs |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74247, 74247 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | Driving Indicators |
Base Number | 74 |
IC Applications | Driving Indicators |
IC Generic Number | 74LC247 |
IC Temperature Range | Commercial |
Logic Function Number | 74247 |
Logic IC Function | BCD-to-Seven-Segment Decoders/Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 3.2mA |
Supply Voltage Range | 4.75V to 5.25V |
BCD-To-Seven-Segment Decoders/Drivers | Texas Instruments |
BCD to 7-Segment Decoder / Driver | Micros |
IC: digital | Transfer Multisort Elektronik |
Major Brands 74LS247 BCD to 7 segment Decoder Driver DIP 16 4 pcs | Jameco Electronics |
Decoder/Driver Single 4-to-7 | RS |
Ic, Decoder/Driver, 74Lc247, Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LS247N?
Additional datasheets, footprints and schematics for SN74LS247N are listed on our Part Details page. You can also find images and similar parts to SN74LS247N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS247N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS247N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS247N fall under?
The SN74LS247N is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74LS247N when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS247N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS247N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS247N have stock available?
Authorised distributors including Texas Instruments, Micros, Chip One Stop, Transfer Multisort Elektronik and Jameco Electronics have stock available or on a lead time for SN74LS247N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS247N often in real-time on the comparison pages.
What if I can't find stock of SN74LS247N?
You can fill out our help required form which you can use to request a quote for SN74LS247N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.