Status: | Unknown |
---|---|
Series: | SNx4LS24x |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
420
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
925
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Texas Instruments
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now |
Logic Family / Base Number | 74LS244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | SNx4LS24x |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal Buffer / Line Driver with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Octal Bus Buffer 3-Sta DIP20 | Schukat Electronic |
Octal buffer/linedriver,SN74LS244N 20pcs | RS |
Ic, Buff/Dvr Tri-St, Octal, 20Dip | Newark Electronics |
8-ch, 4.75-V to 5.25-V bipolar buffers with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS244N?
Additional datasheets, footprints and schematics for SN74LS244N are listed on our Part Details page. You can also find images and similar parts to SN74LS244N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS244N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS244N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS244N fall under?
The SN74LS244N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS244N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS244N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS244N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS244N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN74LS244N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS244N often in real-time on the comparison pages.
What if I can't find stock of SN74LS244N?
You can fill out our help required form which you can use to request a quote for SN74LS244N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.