Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.28
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
947
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
563
in stock
|
Buy Now | |
element14
from US$0.76
|
563
in stock
|
Buy Now | |
Farnell
from US$0.66
|
563
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
395
in stock
|
Buy Now | |
Texas Instruments
from US$0.36
|
-
|
Buy Now |
Logic Family / Base Number | 74LS240 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74240, 74240 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74LS240 |
IC Generic Number | 74LS240 |
IC Temperature Range | Commercial |
Input Current Max | 0.1mA |
Logic Function Number | 240 |
Logic IC Function | Octal Buffer / Line Driver with 3-State Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 5.25V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Logic, Buff/Dvr Tri-St Octal, 20Dip | Newark Electronics |
LOGIC, BUFF/DVR TRI-ST OCTAL, 20DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
Octal buffer/linedriver,SN74LS240N 20pcs | RS |
8-ch, 4.75-V to 5.25-V bipolar inverters with 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS240N?
Additional datasheets, footprints and schematics for SN74LS240N are listed on our Part Details page. You can also find images and similar parts to SN74LS240N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS240N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS240N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS240N fall under?
The SN74LS240N is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LS240N when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS240N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS240N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS240N have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SN74LS240N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS240N often in real-time on the comparison pages.
What if I can't find stock of SN74LS240N?
You can fill out our help required form which you can use to request a quote for SN74LS240N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.