SN74LS193D Logic by Texas Instruments

LOGIC SYNC UP/DN BIN CNTR 16SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number 74LS193
Counter Type Binary Up / Down
Clock Frequency 32MHz
Count Maximum 15
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 74193, 74193
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic Function Number 74193
Logic IC Function 4-Bit Synchronous Up-Down Binary Counter
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS193D?

Additional datasheets, footprints and schematics for SN74LS193D are listed on our Part Details page. You can also find images and similar parts to SN74LS193D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS193D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS193D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS193D fall under?

The SN74LS193D is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74LS193D when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS193D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS193D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS193D have stock available?

There is no stock from authorised distributors for SN74LS193D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS193D often in real-time on the comparison pages.

What if I can't find stock of SN74LS193D?

You can fill out our help required form which you can use to request a quote for SN74LS193D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay